CRA2512-FZ-R004ELF Resistors by Bourns Electronics

CURRENT SENSE RES AEC-Q200 0R004 2512

Status: Unknown
Series: CRA2512 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Resistance 0.004ohm
Product Range CRA2512 Series
Resistor Case Style 2512 ^6432 Metric]
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Element Type Metal Alloy

Alternative Descriptions

CURRENT SENSE RES, AEC-Q200, 0R004, 2512 | element14
Current Sense Res, Aec-Q200, 0R004, 2512 | Newark Electronics
SMD Current Sense Resistor, 4 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRA2512-FZ-R004ELF?

Additional datasheets, footprints and schematics for CRA2512-FZ-R004ELF are listed on our Part Details page. You can also find images and similar parts to CRA2512-FZ-R004ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRA2512-FZ-R004ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRA2512-FZ-R004ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRA2512-FZ-R004ELF fall under?

The CRA2512-FZ-R004ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRA2512-FZ-R004ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRA2512-FZ-R004ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRA2512-FZ-R004ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRA2512-FZ-R004ELF have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CRA2512-FZ-R004ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRA2512-FZ-R004ELF often in real-time on the comparison pages.

What if I can't find stock of CRA2512-FZ-R004ELF?

You can fill out our help required form which you can use to request a quote for CRA2512-FZ-R004ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay