Status: | Active |
---|---|
Series: | CR95HF |
RoHS: | Compliant |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.30
|
10,540
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
7,054
in stock
|
Buy Now | |
element14
from US$2.32
|
7,054
in stock
|
Buy Now | |
Farnell
from US$2.19
|
7,054
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
CR95HF belongs to the ST25 family which includes all ST’s NFC/RFID tag and reader products |
Operating modes supported: Reader/Writer |
Reader/Writer |
Hardware features Dedicated internal frame controller Highly integrated Analog Front End (AFE) for RF communications Transmission and reception modes Optimized power management Tag Detection mode |
Dedicated internal frame controller |
Highly integrated Analog Front End (AFE) for RF communications |
Transmission and reception modes |
Optimized power management |
Tag Detection mode |
RF communication @13.56 MHz ISO/IEC 14443 Type A and B ISO/IEC 15693 ISO/IEC 18092 MIFARE® Classic compatible 12 |
ISO/IEC 14443 Type A and B |
ISO/IEC 15693 |
ISO/IEC 18092 |
MIFARE® Classic compatible 12 |
Communication interfaces with a Host Controller Serial peripheral interface (SPI) Slave interface Universal asynchronous receiver/transmitter (UART) Up to 528-byte command/reception buffer (FIFO) |
Serial peripheral interface (SPI) Slave interface |
Universal asynchronous receiver/transmitter (UART) |
Up to 528-byte command/reception buffer (FIFO) |
32-lead, 5x5 mm, very thin fine pitch quad flat (VFQFPN) ECOPACK®2 package |
Brochures |
---|
NFC solutions from ST |
Near Field Communication Reader VFQFPN32 | RS |
Rfid, Reader, 13.567Mhz, Vfqfpn-32 | Newark Electronics |
RFID, READER, 13.567MHZ, VFQFPN-32 | element14 |
CR95HF Series 13.56 MHz 2 Mbps SPI UART RF Transceiver - VFQFPN-32 | Future Electronics |
NFC Reader 13.56MHz to 13.567MHz 600uA 32-Pin VFQFPN | Avnet America |
Where can I find additional details, specifications and documents for a CR95HF-VMD5T?
Additional datasheets, footprints and schematics for CR95HF-VMD5T are listed on our Part Details page. You can also find images and similar parts to CR95HF-VMD5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR95HF-VMD5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR95HF-VMD5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR95HF-VMD5T fall under?
The CR95HF-VMD5T is listed under NFC > ST25 NFC / RFID Tags & Readers > ST25 NFC / RFID Readers > ST25 NFC Readers.
Can I view similar or alternative parts?
You can view similar parts to CR95HF-VMD5T when available in the ST25 NFC Readers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR95HF-VMD5T you can contact the distributor directly for product support, shipping queries etc.
Is the CR95HF-VMD5T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for CR95HF-VMD5T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CR95HF-VMD5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR95HF-VMD5T often in real-time on the comparison pages.
What if I can't find stock of CR95HF-VMD5T?
You can fill out our help required form which you can use to request a quote for CR95HF-VMD5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.