Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BOW-DA1-27F-F0F0N0-S |
No distributors results available
Weight | 2.6kg |
---|---|
Color | Grey |
Termination Stud Thread | M12 |
Creepage Distance | 776mm |
Shed Inside Diameter | 104mm |
Height | 297mm |
Flashover Voltage | 302kV |
Short Circuit Current | 21kA |
Voltage Rating (Ur) | 27kV |
Discharge Current (Nominal) | 10kA |
Qrs | 5.6C |
Residual Voltage (Nominal Current) | 71.6kV |
BIL Rating | 247kV |
Cantilever Strength -SSL | 350kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Distribution Line |
Minimum Packaging Unit | 1 |
Product Availability | ASIA, ANZPAC, AMERICAS, EMEA, China |
Minimum Order Quantity | 3 |
Shed Profile | Uniform |
Surge Arrester Class | 1 |
Technology | Wrap |
Product Family | DA |
Power Frequency Withstand (Wet) | 102kV |
Where can I find additional details, specifications and documents for a CR7254-000?
Additional datasheets, footprints and schematics for CR7254-000 are listed on our Part Details page. You can also find images and similar parts to CR7254-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR7254-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR7254-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR7254-000 fall under?
The CR7254-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to CR7254-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR7254-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR7254-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR7254-000 have stock available?
There is no stock from authorised distributors for CR7254-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR7254-000 often in real-time on the comparison pages.
What if I can't find stock of CR7254-000?
You can fill out our help required form which you can use to request a quote for CR7254-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.