CR4990-011 Part Information

Details for CR4990-011 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Insulation Diameter 22.4 – 35.5mm
Conductor Diameter 10.3 – 13.5mm
Cross-Section Range 95 – 120mm²
Voltage Class ≤ 42kV
Design Specification HD629.1-S2
UL Rating No
Marine-Offshore-Shipbuilding Certified Yes
Application Type T-Connector
Non-Toxic & Non-Corrosive Emission Yes
Emission Free Yes
Halogen Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction English
Product Availability AMERICAS, EMEA, ASIA, ANZPAC
Screened Yes
Bushing Type 630A, 1250A
Insulation Polymeric
Cable Shield Style Copper Wire
Product Family RSTI
Connector Type Mechanical
Technology Separable Connector
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Aliases: RSTI-6852
Product Code: J871
Global Product Line: 758
GPL Description: ENERGY

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CR4990-011?

Additional datasheets, footprints and schematics for CR4990-011 are listed in our Part Details tab. You can also find the CR4990-011 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CR4990-011 in the Pricing & Inventory tab next to part details. You can view CR4990-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CR4990-011 fall under?

The CR4990-011 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to CR4990-011 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CR4990-011 you can contact the distributor directly for product support, shipping queries etc.

Is the CR4990-011 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for CR4990-011 have stock available?

There is no stock from authorised distributors for CR4990-011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CR4990-011 often in real-time on the comparison pages.

What if I can't find stock of CR4990-011?

You can fill out our help required form which you can use to request a quote for CR4990-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CR4990-011

Loading...
Loading Results for CR4990-011
We use cookies to improve your experience. See our privacy policy.
Okay