Status: | Unknown |
---|---|
Series: | Proair |
RoHS: | Unknown |
Product Range | Proair |
---|---|
Enclosure Material | Steel |
Cooling Capacity | 1600BTU |
External Height - Metric | 584mm |
External Width - Metric | 254mm |
External Depth - Metric | 222mm |
Status: | Unknown |
---|---|
Series: | Proair |
RoHS: | Compliant |
Product Range | Proair |
---|---|
Enclosure Material | Steel |
Cooling Capacity | 1600BTU |
External Height - Metric | 584mm |
External Width - Metric | 254mm |
External Depth - Metric | 222mm |
RoHS Compliant | Yes |
Air Conditioning Unit, 1600Btu, Steel | Newark Electronics |
Air Conditioner | Carlton-Bates |
Where can I find additional details, specifications and documents for a CR23-0216-G016?
Additional datasheets, footprints and schematics for CR23-0216-G016 are listed on our Part Details page. You can also find images and similar parts to CR23-0216-G016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR23-0216-G016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR23-0216-G016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR23-0216-G016 fall under?
The CR23-0216-G016 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to CR23-0216-G016 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR23-0216-G016 you can contact the distributor directly for product support, shipping queries etc.
Is the CR23-0216-G016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR23-0216-G016 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for CR23-0216-G016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR23-0216-G016 often in real-time on the comparison pages.
What if I can't find stock of CR23-0216-G016?
You can fill out our help required form which you can use to request a quote for CR23-0216-G016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.