Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
17,748
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
36,201
in stock
|
Buy Now | |
Micros
from US$0.14
|
36,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
6,116
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,374
in stock
|
Buy Now | |
Jameco Electronics
from US$0.59
|
998
in stock
|
Buy Now | |
Carlton-Bates
from US$0.52
|
91
in stock
|
Buy Now | |
Welectron
from US$1.35
|
20
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
element14
from US$2.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Nominal Voltage (V) | 3 |
---|---|
Nominal Capacitory (mAh) | 225 |
Height (mm) | 3.2 |
Diameter (mm) | 20 |
Basic Battery Weight (g) | 2.9 |
Continuous Drain (mA) | 0.2 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 999999 |
Fedco Batteries United States Tel. 1-920-922-6490 | 76531 |
Dantona Industries United States Tel. 1-516-783-5050 | 21501 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 3369 |
Arrow Electronics United States Tel. 1-855-326-4757 | 985 |
Battery, Non-Rechargeable, Coin/Button, Lithium Manganese Dioxide,3VDC,225mAh, CR | Panasonic Electronic Components CR2032 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2032 |
Battery Technology | Lithium |
Battery Capacity | 210mAh |
Battery Terminals | Pressure Contact |
External Diameter | 20mm |
External Height | 3.2mm |
External Width | - |
External Depth | - |
Weight | 3.2g |
Battery IEC Code | CR2032 |
Battery NEDA Code | 5004LC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
CELL, LITHIUM, CR2032, 210MAH, 3V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2032 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 220mAh |
Battery Terminals | Pressure Contact |
External Diameter | 20mm |
External Height | 3.2mm |
External Width | - |
External Depth | - |
Weight | 3.2g |
Battery IEC Code | CR2032 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Battery Lithium Manganese Dioxide Coin 3V 220mAh Pressure Contact | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 225mAh |
Battery Terminals | Pressure Contact |
External Diameter | 3.2mm |
RoHS Compliant | NA |
Battery, Non-Rechargeable | Carlton-Bates |
Battery Lithium Manganese Dioxide Coin 3V 210mAh Pressure Contact | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 220mAh |
Battery Terminals | Pressure Contact |
External Diameter | 20mm |
External Height | 3.2mm |
RoHS Compliant | NA |
Battery, Non Rechargeable, 3V, 220Mah | Newark Electronics |
Where can I find additional details, specifications and documents for a CR2032?
Additional datasheets, footprints and schematics for CR2032 are listed on our Part Details page. You can also find images and similar parts to CR2032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2032 fall under?
The CR2032 is listed under Batteries > Non-Rechargeable Batteries > Lithium Batteries > Coin Type: CR Series.
Can I view similar or alternative parts?
You can view similar parts to CR2032 when available in the Coin Type: CR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2032 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2032 have stock available?
Authorised distributors including RS Americas, Micros, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CR2032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2032 often in real-time on the comparison pages.
What if I can't find stock of CR2032?
You can fill out our help required form which you can use to request a quote for CR2032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.