Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 71.43mm |
---|---|
Overall Length | 184.15mm |
Tip 1 Size | 1/4" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 850mAh |
Battery Terminals | Pressure Contact |
External Diameter | 15.6mm |
Weight | 11g |
RoHS Compliant | NA |
Battery: lithium | Transfer Multisort Elektronik |
Battery, Lithium Manganese Dioxide, 3V, Cr2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CR2?
Additional datasheets, footprints and schematics for CR2 are listed on our Part Details page. You can also find images and similar parts to CR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR2 fall under?
The CR2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Interchangeable Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to CR2 when available in the Interchangeable Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR2 you can contact the distributor directly for product support, shipping queries etc.
Is the CR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for CR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR2 often in real-time on the comparison pages.
What if I can't find stock of CR2?
You can fill out our help required form which you can use to request a quote for CR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.