Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 3Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 26mm |
RoHS Compliant | NA |
Nickel Cadmium-Nicad Battery, 1.2V, 3Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a CR-3000?
Additional datasheets, footprints and schematics for CR-3000 are listed on our Part Details page. You can also find images and similar parts to CR-3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-3000 fall under?
The CR-3000 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to CR-3000 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-3000 you can contact the distributor directly for product support, shipping queries etc.
Is the CR-3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-3000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CR-3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-3000 often in real-time on the comparison pages.
What if I can't find stock of CR-3000?
You can fill out our help required form which you can use to request a quote for CR-3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.