Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,159
in stock
|
Buy Now | |
element14
from US$0.23
|
1,159
in stock
|
Buy Now | |
Farnell
from US$0.20
|
659
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | LED Holder |
External Length | 9.4mm |
For Use With | RWXD Series Rectangular LEDs |
Holder Colour | Black |
Led Holder, Black, Rwxd Rectangular Led | Newark Electronics |
LED HOLDER, BLACK, RWXD RECTANGULAR LED | element14 |
LED Holder, Panel Mt Clip Ring, Black | RS |
LED holder | Transfer Multisort Elektronik |
CR-300 Series Black Clip and Ring Set for Rectangular Series LEDs | Future Electronics |
LED Holder, Panel Mount Clip & Ring, Black | Bivar Inc. CR-300 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Dissipation Pd | 300mW |
---|---|
Diode Case Style | TO-18 |
Zener Tolerance ± | 10% |
No. of Pins | 2Pins |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CR-300?
Additional datasheets, footprints and schematics for CR-300 are listed on our Part Details page. You can also find images and similar parts to CR-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-300 fall under?
The CR-300 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to CR-300 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-300 you can contact the distributor directly for product support, shipping queries etc.
Is the CR-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for CR-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-300 often in real-time on the comparison pages.
What if I can't find stock of CR-300?
You can fill out our help required form which you can use to request a quote for CR-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.