Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | CR2450 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 550mAh |
Battery Terminals | Pressure Contact |
External Diameter | 25.4mm |
Weight | 2.83g |
RoHS Compliant | NA |
CR2450/BE non-recharge Li coin cell,3V | RS |
Battery, Non Rechargeable, 3V, Cr2450 | Newark Electronics |
LITH 3V 620MAH | Rutronik |
Where can I find additional details, specifications and documents for a CR-2450/BN?
Additional datasheets, footprints and schematics for CR-2450/BN are listed on our Part Details page. You can also find images and similar parts to CR-2450/BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-2450/BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-2450/BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-2450/BN fall under?
The CR-2450/BN is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to CR-2450/BN when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-2450/BN you can contact the distributor directly for product support, shipping queries etc.
Is the CR-2450/BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-2450/BN have stock available?
Authorised distributors including RS, Newark Electronics and Rutronik have stock available or on a lead time for CR-2450/BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-2450/BN often in real-time on the comparison pages.
What if I can't find stock of CR-2450/BN?
You can fill out our help required form which you can use to request a quote for CR-2450/BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.