Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | LED Holder |
External Diameter | 0.3" |
External Length | 9.78mm |
For Use With | T-1-3/4 (5mm) LEDs |
Holder Colour | Black |
LED holder | Transfer Multisort Elektronik |
Led Holder, 0.3", Black, 5Mm Led | Newark Electronics |
CR-174 Series Clip and Ring Set Led Mount | Future Electronics |
LED HOLDER, 0.3", BLACK, 5MM LED | element14 |
Where can I find additional details, specifications and documents for a CR-174L?
Additional datasheets, footprints and schematics for CR-174L are listed on our Part Details page. You can also find images and similar parts to CR-174L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-174L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-174L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-174L fall under?
The CR-174L is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to CR-174L when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-174L you can contact the distributor directly for product support, shipping queries etc.
Is the CR-174L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-174L have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CR-174L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-174L often in real-time on the comparison pages.
What if I can't find stock of CR-174L?
You can fill out our help required form which you can use to request a quote for CR-174L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.