Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.20 |
4,070
|
Buy Now | |
element14 | US$0.21 |
4,070
|
Buy Now | |
Transfer Multisort Elektronik | US$0.13 |
3,041
|
Buy Now | |
Newark Electronics | US$0.20 |
168
|
Buy Now | |
Rutronik | US$0.13 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
Distrelec | US$0.18 |
-
|
Buy Now | |
TTI Europe | US$0.13 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Package type: leaded |
Package form: T-¾ |
Dimensions (in mm): Ø 1.8 |
Applications |
---|
Radiation source in near infrared range |
Application Notes |
---|
Application Note |
Datasheet |
---|
CQY37N |
General Information |
---|
Eye Safety |
Physics and Technology |
Symbols and Terminology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
INFRARED EMITTER, 950NM, T-3/4 | element14 |
IR transmitter | Transfer Multisort Elektronik |
Ir Emitter, 950Nm, 5Mw/Sr, T-3/4, Th | Newark Electronics |
INFRARED EMITTING DIODE 950NM | Rutronik |
LED IrLED 950nm 2-Pin T-3/4 Bulk | Avnet America |
Vishay IR-LED 950nm 1.8mm T-3/4 | Distrelec |
Where can I find additional details, specifications and documents for a CQY37N?
Additional datasheets, footprints and schematics for CQY37N are listed on our Part Details page. You can also find images and similar parts to CQY37N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQY37N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQY37N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQY37N fall under?
The CQY37N is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to CQY37N when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQY37N you can contact the distributor directly for product support, shipping queries etc.
Is the CQY37N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CQY37N have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Rutronik have stock available or on a lead time for CQY37N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQY37N often in real-time on the comparison pages.
What if I can't find stock of CQY37N?
You can fill out our help required form which you can use to request a quote for CQY37N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.