Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
5,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
5,450
in stock
|
Buy Now | |
element14
from US$0.21
|
5,450
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
4,885
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,893
in stock
|
Buy Now | |
Micros
from US$0.16
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-¾ |
Dimensions (in mm): Ø 1.8 |
Applications |
---|
Radiation source in near infrared range |
Application Notes |
---|
Application Note |
Datasheet |
---|
CQY36N |
General Information |
---|
Eye Safety |
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Infrared Emitter, 950Nm, T-3/4 | Newark Electronics |
INFRARED EMITTER, 950NM, T-3/4 | element14 |
Vishay IR-LED, 950nm, 1.8mm T-3/4, 1.5mW/sr, 110° | Distrelec |
IR transmitter | Transfer Multisort Elektronik |
IR emiting diode THT 1,8mm | Micros |
INFRARED EMITTING DIODE 950NM | Rutronik |
950 nm 100 mA â–’55â–‘ Through Hole Infrared Emitting Diode - T-3/4 | Future Electronics |
LED IrLED 950nm 2-Pin T-3/4 Bulk | Avnet America |
IR EMITTER STD 950NM | TTI Europe |
Where can I find additional details, specifications and documents for a CQY36N?
Additional datasheets, footprints and schematics for CQY36N are listed on our Part Details page. You can also find images and similar parts to CQY36N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQY36N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQY36N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQY36N fall under?
The CQY36N is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to CQY36N when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQY36N you can contact the distributor directly for product support, shipping queries etc.
Is the CQY36N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CQY36N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for CQY36N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQY36N often in real-time on the comparison pages.
What if I can't find stock of CQY36N?
You can fill out our help required form which you can use to request a quote for CQY36N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.