Status: | Unknown |
---|---|
Series: | CQT Series |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 200g |
Resolution (g) | 0.01g |
Product Range | CQT Series |
SVHC | No SVHC (07-Jul-2017) |
Precision Balance Weigh Scale 200G Portable Balance - Scale Typeelectronic Balance Load Weight Max200G Resolution G0.01G Product Rangecqt Series Scale Readout0.01G |Adam Equipment CQT 202 | Newark Electronics |
WEIGHING, ELECTRONIC BALANCE, 200G | element14 |
Where can I find additional details, specifications and documents for a CQT 202?
Additional datasheets, footprints and schematics for CQT 202 are listed on our Part Details page. You can also find images and similar parts to CQT 202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CQT 202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CQT 202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CQT 202 fall under?
The CQT 202 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CQT 202 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CQT 202 you can contact the distributor directly for product support, shipping queries etc.
Is the CQT 202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CQT 202 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CQT 202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CQT 202 often in real-time on the comparison pages.
What if I can't find stock of CQT 202?
You can fill out our help required form which you can use to request a quote for CQT 202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.