Status: | Unknown |
---|---|
Series: | CPX Series |
RoHS: | Unknown |
Prices starting from US$784.59
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 420W |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | CPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
PSU 60V 20A Max Powerflex | RS |
Power Supply, Bench, Adj, 1O/P, 60V | Newark Electronics |
POWER SUPPLY, 1CH, 60V, 20A, ADJUSTABLE | element14 |
Aim-TTi Bench Top Power Supply Adjustable 60V 20A 420W DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Power supply: laboratory | Transfer Multisort Elektronik |
Aim-TTi CPX400S Power Supply Single 420 'PowerFlex' | Rapid Electronics |
Where can I find additional details, specifications and documents for a CPX400S?
Additional datasheets, footprints and schematics for CPX400S are listed on our Part Details page. You can also find images and similar parts to CPX400S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPX400S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPX400S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPX400S fall under?
The CPX400S is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CPX400S when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPX400S you can contact the distributor directly for product support, shipping queries etc.
Is the CPX400S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPX400S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for CPX400S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPX400S often in real-time on the comparison pages.
What if I can't find stock of CPX400S?
You can fill out our help required form which you can use to request a quote for CPX400S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.