Status: | Unknown |
---|---|
Series: | CPX Series |
RoHS: | Unknown |
Prices starting from US$1,505.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,696.42
|
19
in stock
|
Buy Now | |
Farnell
from US$1,696.42
|
90
in stock
|
Buy Now | |
element14
from US$2,428.41
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$1,775.00
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,544.77
|
36
in stock
|
Buy Now | |
Distrelec
from US$1,727.77
|
26
in stock
|
Buy Now | |
TestEquity
from US$1,696.42
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$1,505.96
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 180W |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | CPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 110V AC to 240V AC |
Manufacturers Warranty | 3 |
PSU, 2CH, 60V, 20A, PROGRAMMABLE | Farnell |
Power Supply, Bench, Adj, 2O/P, 60V | Newark Electronics |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Aim-TTi Bench Top Power Supply Programmable 60V 20A 840W USB / RS232 / Ethernet DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
DC power supply dual max 60V max 20A | RS |
Aim-TTi CPX400DP Power Supply Twin 420W PowerFlex | Rapid Electronics |
Where can I find additional details, specifications and documents for a CPX400DP?
Additional datasheets, footprints and schematics for CPX400DP are listed on our Part Details page. You can also find images and similar parts to CPX400DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPX400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPX400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPX400DP fall under?
The CPX400DP is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CPX400DP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPX400DP you can contact the distributor directly for product support, shipping queries etc.
Is the CPX400DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPX400DP have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for CPX400DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPX400DP often in real-time on the comparison pages.
What if I can't find stock of CPX400DP?
You can fill out our help required form which you can use to request a quote for CPX400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.