Status: | Unknown |
---|---|
Series: | CPX Series |
RoHS: | Unknown |
Prices starting from US$961.96
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1,183.06 |
No stock
|
Buy Now | |
element14 | US$1,395.68 |
9
|
Buy Now | |
Farnell | US$1,116.14 |
9
|
Buy Now | |
Transfer Multisort Elektronik | US$1,009.65 |
6
|
Buy Now | |
Newark Electronics | US$1,149.00 |
5
|
Buy Now | |
Distrelec | US$1,134.48 |
5
|
Buy Now | |
Rapid Electronics | US$961.96 |
-
|
Buy Now | |
TestEquity | US$1,116.14 |
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 360W |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | CPX Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 110V AC to 240V AC |
POWER SUPPLY, 2CH, 60V, 10A, ADJUSTABLE | element14 |
Power supply: laboratory | Transfer Multisort Elektronik |
Power Supply, 2Ch, 60V, 10A, Adjustable | Newark Electronics |
Aim-TTi Bench Top Power Supply Adjustable 60V 10A 360W | Distrelec |
RSCAL(8040416) Power supply | RS |
Aim-TTi CPX200D 10A 360W Power Supply | Rapid Electronics |
Where can I find additional details, specifications and documents for a CPX200D?
Additional datasheets, footprints and schematics for CPX200D are listed on our Part Details page. You can also find images and similar parts to CPX200D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPX200D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPX200D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPX200D fall under?
The CPX200D is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CPX200D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPX200D you can contact the distributor directly for product support, shipping queries etc.
Is the CPX200D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPX200D have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for CPX200D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPX200D often in real-time on the comparison pages.
What if I can't find stock of CPX200D?
You can fill out our help required form which you can use to request a quote for CPX200D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.