Status: | Unknown |
---|---|
Series: | CPX Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 35V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 175W |
Supply Voltage Min | 110VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 3 Years |
Product Range | CPX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 350mm |
External Length / Height | 130mm |
External Width | 210mm |
Input Voltage | 220V AC to 240V AC 110V AC to 115V AC |
Manufacturers Warranty | 3 |
Output Current | 10A |
Output Current - Output 2 | 10A |
Output Voltage | 35V |
Output Voltage - Output 2 | 35V |
Weight | 5kg |
POWER SUPPLY, 2CH, 35V, 10A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a CPX200?
Additional datasheets, footprints and schematics for CPX200 are listed on our Part Details page. You can also find images and similar parts to CPX200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPX200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPX200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPX200 fall under?
The CPX200 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CPX200 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPX200 you can contact the distributor directly for product support, shipping queries etc.
Is the CPX200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPX200 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CPX200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPX200 often in real-time on the comparison pages.
What if I can't find stock of CPX200?
You can fill out our help required form which you can use to request a quote for CPX200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.