Status: | Unknown |
---|---|
Series: | CPWplus Series |
RoHS: | Unknown |
Balance / Scale Type | Postal / Shipping |
---|---|
Load Weight Max | 75kg |
Resolution (g) | 20g |
Product Range | CPWplus Series |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | 6 x AA |
External Depth | 300mm |
External Length / Height | 50mm |
External Width | 300mm |
Plug Type | EU UK |
Repeatability | 20g |
Weight Min | 4kg |
WEIGHING SCALE, PARCEL | element14 |
Platform Weighing Scale, Digital, 165Lb Balance - Scale Typepostal - Shipping Load Weight Max165Lb Resolution G20G Product Rangecpwplus Series Scale Readout0.05Lb |Adam Equipment CPWPLUS 75 | Newark Electronics |
Where can I find additional details, specifications and documents for a CPWPLUS 75?
Additional datasheets, footprints and schematics for CPWPLUS 75 are listed on our Part Details page. You can also find images and similar parts to CPWPLUS 75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPWPLUS 75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPWPLUS 75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPWPLUS 75 fall under?
The CPWPLUS 75 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CPWPLUS 75 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPWPLUS 75 you can contact the distributor directly for product support, shipping queries etc.
Is the CPWPLUS 75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPWPLUS 75 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CPWPLUS 75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPWPLUS 75 often in real-time on the comparison pages.
What if I can't find stock of CPWPLUS 75?
You can fill out our help required form which you can use to request a quote for CPWPLUS 75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.