Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balance / Scale Type | Postal / Shipping |
---|---|
Load Weight Max | 35kg |
Resolution (g) | 10g |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | 6 x AA |
External Depth | 300mm |
External Length / Height | 50mm |
External Width | 300mm |
Plug Type | EU UK |
Repeatability | 10g |
Weight Min | 4kg |
Platform Weighing Scale, Digital, 75Lb Balance - Scale Typepostal - Shipping Load Weight Max75Lb Resolution G10G Product Range- Scale Readout0.02Lb |Adam Equipment CPWPLUS 35 | Newark Electronics |
WEIGHING SCALE, PARCEL | element14 |
Where can I find additional details, specifications and documents for a CPWPLUS 35?
Additional datasheets, footprints and schematics for CPWPLUS 35 are listed on our Part Details page. You can also find images and similar parts to CPWPLUS 35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPWPLUS 35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPWPLUS 35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPWPLUS 35 fall under?
The CPWPLUS 35 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CPWPLUS 35 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPWPLUS 35 you can contact the distributor directly for product support, shipping queries etc.
Is the CPWPLUS 35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPWPLUS 35 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CPWPLUS 35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPWPLUS 35 often in real-time on the comparison pages.
What if I can't find stock of CPWPLUS 35?
You can fill out our help required form which you can use to request a quote for CPWPLUS 35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.