Status: | Unknown |
---|---|
Series: | CPWplus Series |
RoHS: | Unknown |
Balance / Scale Type | Postal / Shipping |
---|---|
Load Weight Max | 150kg |
Resolution (g) | 50g |
Product Range | CPWplus Series |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | 6 x AA |
External Depth | 300mm |
External Length / Height | 50mm |
External Width | 300mm |
Plug Type | EU UK |
Repeatability | 50g |
Weight Min | 4kg |
WEIGHING SCALE, PARCEL | element14 |
Platform Weighing Scale, Digital, 330Lb | Newark Electronics |
Where can I find additional details, specifications and documents for a CPWPLUS 150?
Additional datasheets, footprints and schematics for CPWPLUS 150 are listed on our Part Details page. You can also find images and similar parts to CPWPLUS 150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPWPLUS 150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPWPLUS 150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPWPLUS 150 fall under?
The CPWPLUS 150 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to CPWPLUS 150 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPWPLUS 150 you can contact the distributor directly for product support, shipping queries etc.
Is the CPWPLUS 150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPWPLUS 150 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CPWPLUS 150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPWPLUS 150 often in real-time on the comparison pages.
What if I can't find stock of CPWPLUS 150?
You can fill out our help required form which you can use to request a quote for CPWPLUS 150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.