Status: | Unknown |
---|---|
Series: | CPPL Series |
RoHS: | Unknown |
Programmable Frequency Min | 1MHz |
---|---|
Programmable Frequency Max | 133MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | CPPL Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS / TTL |
Duty Cycle Lower Limit | 40% |
Duty Cycle Upper Limit | 60% |
Fall Time tf | 4ns |
Frequency Max | 133MHz |
Frequency Min | 1MHz |
Frequency Range | 1MHz to 133MHz |
Frequency Stability | ± 25ppm |
Load Capacitance | 50pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency Max | 133MHz |
Output Frequency Min | 1MHz |
Resonator Case | SMD |
Rise Time | 4ns |
Supply Current Max | 45mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Temperature Stability + @ | 50ppm |
Temperature Stability - @ | 50ppm |
Temperature Stabilty | ± 25ppm |
Oscillator, 25Ppm, 5V, Smd, 7Mm X 5Mm | Newark Electronics |
OSCILLATOR, PROG. BLANKS, 5MMX7MM | element14 |
Where can I find additional details, specifications and documents for a CPPLX7-A7BR-XX.XXXNP?
Additional datasheets, footprints and schematics for CPPLX7-A7BR-XX.XXXNP are listed on our Part Details page. You can also find images and similar parts to CPPLX7-A7BR-XX.XXXNP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPPLX7-A7BR-XX.XXXNP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPPLX7-A7BR-XX.XXXNP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPPLX7-A7BR-XX.XXXNP fall under?
The CPPLX7-A7BR-XX.XXXNP is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CPPLX7-A7BR-XX.XXXNP when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPPLX7-A7BR-XX.XXXNP you can contact the distributor directly for product support, shipping queries etc.
Is the CPPLX7-A7BR-XX.XXXNP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPPLX7-A7BR-XX.XXXNP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CPPLX7-A7BR-XX.XXXNP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPPLX7-A7BR-XX.XXXNP often in real-time on the comparison pages.
What if I can't find stock of CPPLX7-A7BR-XX.XXXNP?
You can fill out our help required form which you can use to request a quote for CPPLX7-A7BR-XX.XXXNP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.