Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8, RG11, RG213 |
Contact Material | Brass |
Frequency Max | 11GHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPN8?
Additional datasheets, footprints and schematics for CPN8 are listed on our Part Details page. You can also find images and similar parts to CPN8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPN8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPN8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPN8 fall under?
The CPN8 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CPN8 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPN8 you can contact the distributor directly for product support, shipping queries etc.
Is the CPN8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPN8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for CPN8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPN8 often in real-time on the comparison pages.
What if I can't find stock of CPN8?
You can fill out our help required form which you can use to request a quote for CPN8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.