Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG142 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPN142T?
Additional datasheets, footprints and schematics for CPN142T are listed on our Part Details page. You can also find images and similar parts to CPN142T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPN142T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPN142T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPN142T fall under?
The CPN142T is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CPN142T when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPN142T you can contact the distributor directly for product support, shipping queries etc.
Is the CPN142T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPN142T have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CPN142T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPN142T often in real-time on the comparison pages.
What if I can't find stock of CPN142T?
You can fill out our help required form which you can use to request a quote for CPN142T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.