Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8X |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPMCTNC17?
Additional datasheets, footprints and schematics for CPMCTNC17 are listed on our Part Details page. You can also find images and similar parts to CPMCTNC17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPMCTNC17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPMCTNC17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPMCTNC17 fall under?
The CPMCTNC17 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CPMCTNC17 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPMCTNC17 you can contact the distributor directly for product support, shipping queries etc.
Is the CPMCTNC17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPMCTNC17 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CPMCTNC17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPMCTNC17 often in real-time on the comparison pages.
What if I can't find stock of CPMCTNC17?
You can fill out our help required form which you can use to request a quote for CPMCTNC17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.