Prices starting from US$2.05
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
BNC CRIMP PLUG-RG59 | Heilind Electronics |
Where can I find additional details, specifications and documents for a CPMC882?
Additional datasheets, footprints and schematics for CPMC882 are listed on our Part Details page. You can also find images and similar parts to CPMC882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPMC882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPMC882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPMC882 fall under?
The CPMC882 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CPMC882 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPMC882 you can contact the distributor directly for product support, shipping queries etc.
Is the CPMC882 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPMC882 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for CPMC882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPMC882 often in real-time on the comparison pages.
What if I can't find stock of CPMC882?
You can fill out our help required form which you can use to request a quote for CPMC882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.