Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG55 RG142 RG223 RG400 |
Contact Material | Brass |
Product Range | - |
Where can I find additional details, specifications and documents for a CPMC8813?
Additional datasheets, footprints and schematics for CPMC8813 are listed on our Part Details page. You can also find images and similar parts to CPMC8813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPMC8813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPMC8813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPMC8813 fall under?
The CPMC8813 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CPMC8813 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPMC8813 you can contact the distributor directly for product support, shipping queries etc.
Is the CPMC8813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPMC8813 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPMC8813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPMC8813 often in real-time on the comparison pages.
What if I can't find stock of CPMC8813?
You can fill out our help required form which you can use to request a quote for CPMC8813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.