Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPMC8810?
Additional datasheets, footprints and schematics for CPMC8810 are listed on our Part Details page. You can also find images and similar parts to CPMC8810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPMC8810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPMC8810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPMC8810 fall under?
The CPMC8810 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CPMC8810 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPMC8810 you can contact the distributor directly for product support, shipping queries etc.
Is the CPMC8810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPMC8810 have stock available?
Authorised distributors including Avnet America, RS Americas and element14 have stock available or on a lead time for CPMC8810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPMC8810 often in real-time on the comparison pages.
What if I can't find stock of CPMC8810?
You can fill out our help required form which you can use to request a quote for CPMC8810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.