Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPMC881?
Additional datasheets, footprints and schematics for CPMC881 are listed on our Part Details page. You can also find images and similar parts to CPMC881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPMC881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPMC881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPMC881 fall under?
The CPMC881 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CPMC881 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPMC881 you can contact the distributor directly for product support, shipping queries etc.
Is the CPMC881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPMC881 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for CPMC881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPMC881 often in real-time on the comparison pages.
What if I can't find stock of CPMC881?
You can fill out our help required form which you can use to request a quote for CPMC881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.