Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG59 RG62 Belden 1505A |
Contact Material | Brass |
Product Range | - |
Where can I find additional details, specifications and documents for a CPMC782?
Additional datasheets, footprints and schematics for CPMC782 are listed on our Part Details page. You can also find images and similar parts to CPMC782 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPMC782 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPMC782 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPMC782 fall under?
The CPMC782 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CPMC782 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPMC782 you can contact the distributor directly for product support, shipping queries etc.
Is the CPMC782 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPMC782 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPMC782.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPMC782 often in real-time on the comparison pages.
What if I can't find stock of CPMC782?
You can fill out our help required form which you can use to request a quote for CPMC782 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.