Status: | Unknown |
---|---|
Series: | ETD34 Series |
RoHS: | Unknown |
For Use With | ETD34 |
---|---|
Product Range | ETD34 Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Coil Former |
External Length / Height | 36.9mm |
No. of Pins | 14Pins |
Transformer Bobbin, 14 Pin, Etd34 Rohs Compliant: Yes |Ferroxcube CPH-ETD34-1S-14P | Newark Electronics |
BOBBIN, ETD34, 1 SECTION, 14PIN | element14 |
Where can I find additional details, specifications and documents for a CPH-ETD34-1S-14P?
Additional datasheets, footprints and schematics for CPH-ETD34-1S-14P are listed on our Part Details page. You can also find images and similar parts to CPH-ETD34-1S-14P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH-ETD34-1S-14P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH-ETD34-1S-14P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH-ETD34-1S-14P fall under?
The CPH-ETD34-1S-14P is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to CPH-ETD34-1S-14P when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH-ETD34-1S-14P you can contact the distributor directly for product support, shipping queries etc.
Is the CPH-ETD34-1S-14P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPH-ETD34-1S-14P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CPH-ETD34-1S-14P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH-ETD34-1S-14P often in real-time on the comparison pages.
What if I can't find stock of CPH-ETD34-1S-14P?
You can fill out our help required form which you can use to request a quote for CPH-ETD34-1S-14P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.