Status: | Unknown |
---|---|
Series: | ETD29 Series |
RoHS: | Unknown |
For Use With | ETD29 |
---|---|
Product Range | ETD29 Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Coil Former |
External Length / Height | 28.8mm |
No. of Pins | 13Pins |
Bobbin, Etd29, 1 Section, 13Pin | Newark Electronics |
BOBBIN, ETD29, 1 SECTION, 13PIN | element14 |
Where can I find additional details, specifications and documents for a CPH-ETD29-1S-13P?
Additional datasheets, footprints and schematics for CPH-ETD29-1S-13P are listed on our Part Details page. You can also find images and similar parts to CPH-ETD29-1S-13P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPH-ETD29-1S-13P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPH-ETD29-1S-13P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPH-ETD29-1S-13P fall under?
The CPH-ETD29-1S-13P is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to CPH-ETD29-1S-13P when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPH-ETD29-1S-13P you can contact the distributor directly for product support, shipping queries etc.
Is the CPH-ETD29-1S-13P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPH-ETD29-1S-13P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CPH-ETD29-1S-13P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPH-ETD29-1S-13P often in real-time on the comparison pages.
What if I can't find stock of CPH-ETD29-1S-13P?
You can fill out our help required form which you can use to request a quote for CPH-ETD29-1S-13P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.