Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Twist On |
Impedance | 50ohm |
Coaxial Cable Types | RG59 |
Contact Material | - |
Contact Plating | Nickel Plated Contacts |
Where can I find additional details, specifications and documents for a CPFIUG892?
Additional datasheets, footprints and schematics for CPFIUG892 are listed on our Part Details page. You can also find images and similar parts to CPFIUG892 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPFIUG892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPFIUG892 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPFIUG892 fall under?
The CPFIUG892 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CPFIUG892 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPFIUG892 you can contact the distributor directly for product support, shipping queries etc.
Is the CPFIUG892 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPFIUG892 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CPFIUG892.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPFIUG892 often in real-time on the comparison pages.
What if I can't find stock of CPFIUG892?
You can fill out our help required form which you can use to request a quote for CPFIUG892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.