Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Twist On |
Impedance | 50ohm |
Coaxial Cable Types | RG58 |
Contact Material | Brass |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPFIUG881?
Additional datasheets, footprints and schematics for CPFIUG881 are listed on our Part Details page. You can also find images and similar parts to CPFIUG881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPFIUG881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPFIUG881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPFIUG881 fall under?
The CPFIUG881 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CPFIUG881 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPFIUG881 you can contact the distributor directly for product support, shipping queries etc.
Is the CPFIUG881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPFIUG881 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for CPFIUG881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPFIUG881 often in real-time on the comparison pages.
What if I can't find stock of CPFIUG881?
You can fill out our help required form which you can use to request a quote for CPFIUG881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.