Status: | Unknown |
---|---|
Series: | CPFE1000FI Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 720W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 90V AC to 265V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 60A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | CPFE1000FI Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 90V |
Output Power Max | 720W |
Power Supply, Ac-Dc, 12V, 60A | Newark Electronics |
AC/DC Power Supply Single-OUT 12V 60A 1000W | Avnet America |
Power Supply, AC-DC,12V,60A,90-265V In, Open Frame, Panel Mount, PFC, CPFE Series | TDK-Lambda CPFE1000FI-12 | RS Americas |
Switching Power Supplies 720W 12V 60A U Channel | Sager |
Where can I find additional details, specifications and documents for a CPFE-1000FI-12?
Additional datasheets, footprints and schematics for CPFE-1000FI-12 are listed on our Part Details page. You can also find images and similar parts to CPFE-1000FI-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPFE-1000FI-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPFE-1000FI-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPFE-1000FI-12 fall under?
The CPFE-1000FI-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CPFE-1000FI-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPFE-1000FI-12 you can contact the distributor directly for product support, shipping queries etc.
Is the CPFE-1000FI-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPFE-1000FI-12 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for CPFE-1000FI-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPFE-1000FI-12 often in real-time on the comparison pages.
What if I can't find stock of CPFE-1000FI-12?
You can fill out our help required form which you can use to request a quote for CPFE-1000FI-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.