CPC1020N Switches & Relays by Westcode Semiconductors

MOSFET RELAY, SPST-NO, 1.2A, 30V, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.81

Distributor Stock
Logo for CoreStaff
CoreStaff
from US$2.35
830
in stock
Buy Now
Logo for Newark
Newark Electronics
from US$2.57
671
in stock
Buy Now
Logo for element14 Singapore
element14
from US$2.73
671
in stock
Buy Now
Logo for Farnell UK
Farnell
from US$2.92
671
in stock
Buy Now
Logo for Ozdisan
Ozdisan
from US$2.78
643
in stock
Buy Now
Logo for TME
TME
from US$3.74
572
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$2.23
200
in stock
Buy Now
Logo for RS UK
RS
from US$3.97
175
in stock
Buy Now
Logo for Future Electronics NA
Future Electronics
from US$1.81
10
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.07
0
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.78
0
in stock
Buy Now
Logo for Buerklin
Buerklin
from US$2.74
0
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.65
0
in stock
Buy Now
Logo for TTI Asia
TTI Asia
from US$2.24
0
in stock
Buy Now
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 1.2A
Relay Terminals Gull Wing
Load Voltage Max 30V
On State Resistance Max 0.25ohm
Isolation Voltage 1.5kV
Forward Current If 2mA
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPC1020N?

Additional datasheets, footprints and schematics for CPC1020N are listed on our Part Details page. You can also find images and similar parts to CPC1020N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPC1020N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPC1020N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPC1020N fall under?

The CPC1020N is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to CPC1020N when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPC1020N you can contact the distributor directly for product support, shipping queries etc.

Is the CPC1020N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CPC1020N have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Ozdisan have stock available or on a lead time for CPC1020N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPC1020N often in real-time on the comparison pages.

What if I can't find stock of CPC1020N?

You can fill out our help required form which you can use to request a quote for CPC1020N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.