Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
35,040
in stock
|
Buy Now | |
element14
from US$0.76
|
10,103
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
6,773
in stock
|
Buy Now | |
Farnell
from US$0.62
|
6,773
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
990
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
182
in stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 100mA |
Relay Terminals | Gull Wing |
Load Voltage Max | 60V |
On State Resistance Max | 16ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPC1017N?
Additional datasheets, footprints and schematics for CPC1017N are listed on our Part Details page. You can also find images and similar parts to CPC1017N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPC1017N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPC1017N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPC1017N fall under?
The CPC1017N is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to CPC1017N when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPC1017N you can contact the distributor directly for product support, shipping queries etc.
Is the CPC1017N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CPC1017N have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for CPC1017N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPC1017N often in real-time on the comparison pages.
What if I can't find stock of CPC1017N?
You can fill out our help required form which you can use to request a quote for CPC1017N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.