Prices starting from US$0.86
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.44 |
675
|
Buy Now | |
element14 | US$1.54 |
12,464
|
Buy Now | |
Future Electronics | US$0.86 |
11,285
|
Buy Now | |
TTI Europe | US$1.16 |
10,000
|
Buy Now | |
Newark Electronics | US$0.89 |
7,935
|
Buy Now | |
Farnell | US$1.28 |
4,529
|
Buy Now | |
Schukat Electronic | US$1.13 |
595
|
Buy Now | |
Transfer Multisort Elektronik | US$1.56 |
487
|
Buy Now | |
CoreStaff | US$0.90 |
400
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 150mA |
Relay Terminals | SMD |
Load Voltage Max | 100V |
On State Resistance Max | 8ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 450µA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage Type | DC |
Input Voltage | 900mV to 1.4V |
SSR, OPTO MOSFET, 100V, 150mA | element14 |
RELAY, SOLID STATE, 100V, 150MA | Farnell |
Contact Configuration | SPST-NO |
---|---|
Load Current | 150mA |
Relay Terminals | SMD |
Load Voltage Max | 100V |
On State Resistance Max | 8ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 450µA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPC1008N?
Additional datasheets, footprints and schematics for CPC1008N are listed on our Part Details page. You can also find images and similar parts to CPC1008N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPC1008N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPC1008N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPC1008N fall under?
The CPC1008N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CPC1008N when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPC1008N you can contact the distributor directly for product support, shipping queries etc.
Is the CPC1008N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPC1008N have stock available?
Authorised distributors including element14, Future Electronics, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for CPC1008N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPC1008N often in real-time on the comparison pages.
What if I can't find stock of CPC1008N?
You can fill out our help required form which you can use to request a quote for CPC1008N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.