| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.70
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.92
|
2,000
in stock
|
Buy Now |
|
Ozdisan
from US$1.16
|
1,293
in stock
|
Buy Now |
|
Kruse
-
|
750
in stock
|
Buy Now |
|
Newark Electronics
from US$0.89
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.70
|
0
in stock
|
Buy Now |
|
TME
from US$0.88
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.20
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.83
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$1.13
|
0
in stock
|
Buy Now |
| Buy Now |
| Contact Configuration | SPST-NO |
|---|---|
| Load Current | 700mA |
| Relay Terminals | Gull Wing |
| Load Voltage Max | 60V |
| On State Resistance Max | 0.55ohm |
| Isolation Voltage | 1.5kV |
| Forward Current If | 2mA |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPC1002NTR?
Additional datasheets, footprints and schematics for CPC1002NTR are listed on our Part Details page. You can also find images and similar parts to CPC1002NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPC1002NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPC1002NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPC1002NTR fall under?
The CPC1002NTR is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to CPC1002NTR when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPC1002NTR you can contact the distributor directly for product support, shipping queries etc.
Is the CPC1002NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CPC1002NTR have stock available?
Authorised distributors including TTI Europe, Ozdisan, Kruse, Newark Electronics and Future Electronics have stock available or on a lead time for CPC1002NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPC1002NTR often in real-time on the comparison pages.
What if I can't find stock of CPC1002NTR?
You can fill out our help required form which you can use to request a quote for CPC1002NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.