Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | - |
Where can I find additional details, specifications and documents for a CPAD556M?
Additional datasheets, footprints and schematics for CPAD556M are listed on our Part Details page. You can also find images and similar parts to CPAD556M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPAD556M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPAD556M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPAD556M fall under?
The CPAD556M is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CPAD556M when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPAD556M you can contact the distributor directly for product support, shipping queries etc.
Is the CPAD556M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPAD556M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for CPAD556M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPAD556M often in real-time on the comparison pages.
What if I can't find stock of CPAD556M?
You can fill out our help required form which you can use to request a quote for CPAD556M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.