Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
Where can I find additional details, specifications and documents for a CPAD555?
Additional datasheets, footprints and schematics for CPAD555 are listed on our Part Details page. You can also find images and similar parts to CPAD555 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPAD555 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPAD555 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPAD555 fall under?
The CPAD555 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CPAD555 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPAD555 you can contact the distributor directly for product support, shipping queries etc.
Is the CPAD555 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPAD555 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for CPAD555.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPAD555 often in real-time on the comparison pages.
What if I can't find stock of CPAD555?
You can fill out our help required form which you can use to request a quote for CPAD555 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.