Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Brass |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CP8927BM2?
Additional datasheets, footprints and schematics for CP8927BM2 are listed on our Part Details page. You can also find images and similar parts to CP8927BM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP8927BM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP8927BM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP8927BM2 fall under?
The CP8927BM2 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP8927BM2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP8927BM2 you can contact the distributor directly for product support, shipping queries etc.
Is the CP8927BM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP8927BM2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CP8927BM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP8927BM2 often in real-time on the comparison pages.
What if I can't find stock of CP8927BM2?
You can fill out our help required form which you can use to request a quote for CP8927BM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.