Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG6 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CP885?
Additional datasheets, footprints and schematics for CP885 are listed on our Part Details page. You can also find images and similar parts to CP885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP885 fall under?
The CP885 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP885 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP885 you can contact the distributor directly for product support, shipping queries etc.
Is the CP885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP885 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CP885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP885 often in real-time on the comparison pages.
What if I can't find stock of CP885?
You can fill out our help required form which you can use to request a quote for CP885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.