Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.77
|
1,419
in stock
|
Buy Now | |
Farnell
from US$13.08
|
1,419
in stock
|
Buy Now | |
element14
from US$14.46
|
1,394
in stock
|
Buy Now | |
Future Electronics
from US$11.53
|
153
in stock
|
Buy Now | |
Avnet America
from US$10.74
|
118
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 8MHz |
IC Interface Type | CMOS |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 40Pins |
No. of I/O's | 24I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 82 |
IC Temperature Range | Commercial |
Interface Applications | Microprocessors |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
I/O Expander, 8Bit, 8 Mhz, Cmos, 4.5 V, 5.5 V, Dip Rohs Compliant: Yes |Renesas CP82C55AZ | Newark Electronics |
PERIPHERAL INTERFACE, 82C55, DIP40 | Farnell |
Pb-Free w/Anneal PERIPH PRG-I/O 5V 8MHZ | RS |
CP82C55 Series 24 I/O Pin 2.5mA CMOS Programmable Peripheral Interface - PDIP-40 | Future Electronics |
CMOS Programmable Peripheral Interface 40-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CP82C55AZ?
Additional datasheets, footprints and schematics for CP82C55AZ are listed on our Part Details page. You can also find images and similar parts to CP82C55AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP82C55AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP82C55AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP82C55AZ fall under?
The CP82C55AZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CP82C55AZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP82C55AZ you can contact the distributor directly for product support, shipping queries etc.
Is the CP82C55AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP82C55AZ have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Future Electronics have stock available or on a lead time for CP82C55AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP82C55AZ often in real-time on the comparison pages.
What if I can't find stock of CP82C55AZ?
You can fill out our help required form which you can use to request a quote for CP82C55AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.