Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.10
|
163
in stock
|
Buy Now | |
element14
from US$14.84
|
2,293
in stock
|
Buy Now | |
Newark Electronics
from US$13.42
|
2,278
in stock
|
Buy Now | |
Farnell
from US$14.05
|
2,278
in stock
|
Buy Now | |
Avnet America
from US$10.46
|
115
in stock
|
Buy Now | |
Future Electronics
from US$11.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency | 8MHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Digital IC Case | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 82 |
Clock External Input | Yes |
IC Generic Number | 82C54 |
IC Temperature Range | Commercial |
Logic Function Number | 82C54 |
No. of Timers | 3 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
CMOS, TIMER/COUNTER, 82C54, DIP24 | element14 |
Cmos, Timer/Counter, 82C54, Dip24 | Newark Electronics |
PB-FREE W/ANNEAL, PERIPH PRG-CNTR 5V 8MH | RS |
Programmable Timer Single 24-Pin PDIP | Avnet America |
CP82C54 Series 4.5 - 5.5 V 10 mA 8MHz CMOS Programmable Interval Timer - PDIP-24 | Future Electronics |
Where can I find additional details, specifications and documents for a CP82C54Z?
Additional datasheets, footprints and schematics for CP82C54Z are listed on our Part Details page. You can also find images and similar parts to CP82C54Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP82C54Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP82C54Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP82C54Z fall under?
The CP82C54Z is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to CP82C54Z when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP82C54Z you can contact the distributor directly for product support, shipping queries etc.
Is the CP82C54Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP82C54Z have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for CP82C54Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP82C54Z often in real-time on the comparison pages.
What if I can't find stock of CP82C54Z?
You can fill out our help required form which you can use to request a quote for CP82C54Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.