Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG59, RG62 |
Contact Material | Brass |
Frequency Max | 2GHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CP7810?
Additional datasheets, footprints and schematics for CP7810 are listed on our Part Details page. You can also find images and similar parts to CP7810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP7810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP7810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP7810 fall under?
The CP7810 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP7810 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP7810 you can contact the distributor directly for product support, shipping queries etc.
Is the CP7810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP7810 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CP7810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP7810 often in real-time on the comparison pages.
What if I can't find stock of CP7810?
You can fill out our help required form which you can use to request a quote for CP7810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.