Status: | Unknown |
---|---|
Series: | CP6000 Series |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 100A |
Current Range Min | 10A |
For Use With | Elditest Multimeters & Oscilloscopes |
Product Range | CP6000 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Probe Range | 10 A to 100 A |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
Probe, Oscilloscope, 10 To 100A | Newark Electronics |
PROBE, OSCILLOSCOPE, 10 TO 100A | element14 |
Current probe for oscilloscope 300kHz / | RS |
Where can I find additional details, specifications and documents for a CP6220?
Additional datasheets, footprints and schematics for CP6220 are listed on our Part Details page. You can also find images and similar parts to CP6220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP6220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP6220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP6220 fall under?
The CP6220 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CP6220 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP6220 you can contact the distributor directly for product support, shipping queries etc.
Is the CP6220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP6220 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for CP6220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP6220 often in real-time on the comparison pages.
What if I can't find stock of CP6220?
You can fill out our help required form which you can use to request a quote for CP6220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.