CP62 Connectors by ABB Group

SL CP62 STEEL BOX COVER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$555.00


Distributor Starting From Stock
Logo for TestEquity TestEquity -
1
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

CP62 Test Leads & Test Probes by B&K Precision

CURRENT CLAMP PROBE, AC/DC, 100A PEAK, 300kHZ

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Meter Side Connector BNC Plug
Probe Side Connector Current Clamp
Current Range Max 100A
Current Range Min 100mA
For Use With B & K Precision Digital Multimeters & Oscilloscopes
RoHS Compliant Yes

Alternative Descriptions

Current Clamp Probe, Ac/Dc, 100A Peak, 300Khz | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP62?

Additional datasheets, footprints and schematics for CP62 are listed on our Part Details page. You can also find images and similar parts to CP62 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP62 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP62 fall under?

The CP62 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to CP62 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP62 you can contact the distributor directly for product support, shipping queries etc.

Is the CP62 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP62 have stock available?

Authorised distributors including Newark Electronics, TestEquity and Sager have stock available or on a lead time for CP62.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP62 often in real-time on the comparison pages.

What if I can't find stock of CP62?

You can fill out our help required form which you can use to request a quote for CP62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay