Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 30A |
Current Range Min | 1mA |
For Use With | Oscilloscopes |
Product Range | - |
Accuracy % | 1% |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Current probe, 30A ac/dc (100 kHz) | RS |
Where can I find additional details, specifications and documents for a CP35?
Additional datasheets, footprints and schematics for CP35 are listed on our Part Details page. You can also find images and similar parts to CP35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP35 fall under?
The CP35 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to CP35 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP35 you can contact the distributor directly for product support, shipping queries etc.
Is the CP35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP35 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for CP35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP35 often in real-time on the comparison pages.
What if I can't find stock of CP35?
You can fill out our help required form which you can use to request a quote for CP35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.