Status: | Unknown |
---|---|
Series: | Cliff - CS13 Series |
RoHS: | Unknown |
No distributors results available
Shaft Type | T bar Slider Shaft |
---|---|
Shaft Diameter | - |
Knob Material | Plastic |
Knob / Dial Style | Slide with Indicator Line |
Knob Diameter | - |
Product Range | Cliff - CS13 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CP343612?
Additional datasheets, footprints and schematics for CP343612 are listed on our Part Details page. You can also find images and similar parts to CP343612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP343612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP343612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP343612 fall under?
The CP343612 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CP343612 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP343612 you can contact the distributor directly for product support, shipping queries etc.
Is the CP343612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP343612 have stock available?
There is no stock from authorised distributors for CP343612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP343612 often in real-time on the comparison pages.
What if I can't find stock of CP343612?
You can fill out our help required form which you can use to request a quote for CP343612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.